Status: | Active |
---|---|
Series: | STM32F302CB |
RoHS: | Compliant |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
498
in stock
|
Buy Now | |
Future Electronics
from US$3.25
|
360,000
in stock
|
Buy Now | |
element14
from US$3.34
|
6,927
in stock
|
Buy Now | |
Newark Electronics
from US$5.15
|
6,193
in stock
|
Buy Now | |
Farnell
from US$4.29
|
6,193
in stock
|
Buy Now | |
Chip One Stop
from US$3.15
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.60
|
750
in stock
|
Buy Now | |
Micros
from US$2.74
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
22,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now |
Core: ARM®Cortex®-M4 32-bit CPU with FPU (72 MHz max), single-cycle multiplication and HW division, DSP instruction and MPU (memory protection unit) |
Operating conditions: VDD, VDDAvoltage range: 2.0 V to 3.6 V |
VDD, VDDAvoltage range: 2.0 V to 3.6 V |
Memories 128 to 256 Kbytes of Flash memory Up to 40 Kbytes of SRAM, with HW parity check implemented on the first 16 Kbytes. |
128 to 256 Kbytes of Flash memory |
Up to 40 Kbytes of SRAM, with HW parity check implemented on the first 16 Kbytes. |
CRC calculation unit |
Reset and supply management Power-on/Power-down reset (POR/PDR) Programmable voltage detector (PVD) Low-power modes: Sleep, Stop and Standby VBATsupply for RTC and backup registers |
Power-on/Power-down reset (POR/PDR) |
Programmable voltage detector (PVD) |
Low-power modes: Sleep, Stop and Standby |
VBATsupply for RTC and backup registers |
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x 16 PLL option Internal 40 kHz oscillator |
4 to 32 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 8 MHz RC with x 16 PLL option |
Internal 40 kHz oscillator |
Up to 87 fast I/Os All mappable on external interrupt vectors Several 5 V-tolerant |
All mappable on external interrupt vectors |
Several 5 V-tolerant |
Interconnect matrix |
12-channel DMA controller |
Two ADCs 0.20 μS (up to 17 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single ended/differential input, separate analog supply from 2 to 3.6 V |
One 12-bit DAC channel with analog supply from 2.4 to 3.6 V |
Four fast rail-to-rail analog comparators with analog supply from 2 to 3.6 V |
Two operational amplifiers that can be used in PGA mode, all terminals accessible with analog supply from 2.4 to 3.6 V |
Up to 24 capacitive sensing channels supporting touchkey, linear and rotary touch sensors |
Up to 11 timers One 32-bit timer and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation and emergency stop Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop Two watchdog timers (independent, window) SysTick timer: 24-bit downcounter One 16-bit basic timer to drive the DAC |
One 32-bit timer and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
One 16-bit 6-channel advanced-control timer, with up to 6 PWM channels, deadtime generation and emergency stop |
One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation and emergency stop |
Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop |
Two watchdog timers (independent, window) |
SysTick timer: 24-bit downcounter |
One 16-bit basic timer to drive the DAC |
Calendar RTC with Alarm, periodic wakeup from Stop/Standby |
Communication interfaces CAN interface (2.0B Active) Two I2C Fast mode plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP Up to five USART/UARTs (ISO 7816 interface, LIN, IrDA, modem control) Up to three SPIs, two with multiplexed half/full duplex I2S interface, 4 to 16 programmable bit frames USB 2.0 full speed interface Infrared transmitter |
CAN interface (2.0B Active) |
Two I2C Fast mode plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP |
Up to five USART/UARTs (ISO 7816 interface, LIN, IrDA, modem control) |
Up to three SPIs, two with multiplexed half/full duplex I2S interface, 4 to 16 programmable bit frames |
USB 2.0 full speed interface |
Infrared transmitter |
Serial wire debug, Cortex®-M4 with FPU ETM, JTAG |
96-bit unique ID |
STM32F Series 128 KB Flash 24 KB RAM 32-Bit ARM Based Microcontroller - LQFP-48 | Future Electronics |
MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-48 | element14 |
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48 | Newark Electronics |
MCU 32-bit STM32F ARM Cortex M4 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP Tray | Avnet America |
MC 32bit 2V 128kB Flash 72MHz LQFP48 | Schukat Electronic |
STMicroelectronics, STM32F302CBT6 | RS |
32-bit MCU | Micros |
Where can I find additional details, specifications and documents for a STM32F302CBT6?
Additional datasheets, footprints and schematics for STM32F302CBT6 are listed on our Part Details page. You can also find images and similar parts to STM32F302CBT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F302CBT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F302CBT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F302CBT6 fall under?
The STM32F302CBT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F302.
Can I view similar or alternative parts?
You can view similar parts to STM32F302CBT6 when available in the STM32F302 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F302CBT6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F302CBT6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F302CBT6 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for STM32F302CBT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F302CBT6 often in real-time on the comparison pages.
What if I can't find stock of STM32F302CBT6?
You can fill out our help required form which you can use to request a quote for STM32F302CBT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.