Status: | Unknown |
---|---|
Series: | STM32 Family STM32F1 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.54
|
251
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
251
in stock
|
Buy Now | |
element14
from US$4.78
|
251
in stock
|
Buy Now | |
Chip One Stop
from US$4.42
|
247
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$4.85
|
-
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | STM32 Family STM32F1 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 72MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 20KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 51I/O's |
Embedded Interface Type | CAN I2C SPI USART USB |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F1 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM32F |
MPU Core Size | 32bit |
No. of PWM Channels | 4 |
No. of Timers | 3 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External Internal |
Peripherals | ADC PWM RTC Timer |
Supply Voltage Range | 2V to 3.6V |
32 Bit Microcontroller, Motor Control, Arm Cortex-M3, 72 Mhz, 128 Kb, 20 Kb, 64, Lqfp Rohs Compliant: Yes |Stmicroelectronics STM32F103RBT7 | Newark Electronics |
MCU, 32BIT, CORTEX-M3, 72MHZ, LQFP-64 | element14 |
MCU 32-bit STM32F ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet Silica |
IC MCU 32BIT 128KB FLASH 64LQFP | Future Electronics |
Where can I find additional details, specifications and documents for a STM32F103RBT7?
Additional datasheets, footprints and schematics for STM32F103RBT7 are listed on our Part Details page. You can also find images and similar parts to STM32F103RBT7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F103RBT7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F103RBT7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F103RBT7 fall under?
The STM32F103RBT7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F103RBT7 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F103RBT7 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F103RBT7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F103RBT7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for STM32F103RBT7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F103RBT7 often in real-time on the comparison pages.
What if I can't find stock of STM32F103RBT7?
You can fill out our help required form which you can use to request a quote for STM32F103RBT7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.