Status: | Active |
---|---|
Series: | STM32F102R6 |
RoHS: | Compliant |
Core: Arm® 32-bit Cortex®-M3 CPU 48 MHz maximum frequency, 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 WS memory access Single-cycle multiplication and hardware division |
48 MHz maximum frequency, 1.25 DMIPS/MHz (Dhrystone 2.1) performance at 0 WS memory access |
Single-cycle multiplication and hardware division |
Memories 16 or 32 Kbytes of Flash memory 4 or 6 Kbytes of SRAM |
16 or 32 Kbytes of Flash memory |
4 or 6 Kbytes of SRAM |
Clock, reset and supply management 2.0 to 3.6 V application supply and I/Os POR, PDR and programmable voltage detector (PVD) 4 to 16 MHz crystal oscillator Internal 8 MHz factory-trimmed RC Internal 40 kHz RC PLL for CPU clock 32 kHz oscillator for RTC with calibration |
2.0 to 3.6 V application supply and I/Os |
POR, PDR and programmable voltage detector (PVD) |
4 to 16 MHz crystal oscillator |
Internal 8 MHz factory-trimmed RC |
Internal 40 kHz RC |
PLL for CPU clock |
32 kHz oscillator for RTC with calibration |
Low power Sleep, Stop and Standby modes VBAT supply for RTC and backup registers |
Sleep, Stop and Standby modes |
VBAT supply for RTC and backup registers |
Debug mode Serial wire debug (SWD) and JTAG interfaces |
Serial wire debug (SWD) and JTAG interfaces |
DMA 7-channel DMA controller Peripherals supported: timers, ADC, SPIs, I2Cs and USARTs |
7-channel DMA controller |
Peripherals supported: timers, ADC, SPIs, I2Cs and USARTs |
1 × 12-bit, 1.2 µs A/D converter (up to 16 channels) Conversion range: 0 to 3.6 V Temperature sensor |
Conversion range: 0 to 3.6 V |
Temperature sensor |
Up to 51 fast I/O ports 37/51 I/Os all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
37/51 I/Os all mappable on 16 external interrupt vectors and almost all 5 V-tolerant |
Up to five timers Two 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter 2 watchdog timers (Independent and Window) SysTick timer: 24-bit downcounter |
Two 16-bit timers, each with up to 4 IC/OC/PWM or pulse counter |
2 watchdog timers (Independent and Window) |
SysTick timer: 24-bit downcounter |
Up to five communication interfaces One I2C interface (SMBus/PMBus) Two USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) One SPI (12 Mbit/s) One USB 2.0 full speed interface |
One I2C interface (SMBus/PMBus) |
Two USARTs (ISO 7816 interface, LIN, IrDA capability, modem control) |
One SPI (12 Mbit/s) |
One USB 2.0 full speed interface |
CRC calculation unit, 96-bit unique ID |
ECOPACK packages |
Product Specifications |
---|
DS5934 Low-density USB access line, Arm®-based 32-bit MCU with 16/32 KB Flash, USB FS, 5 timers, ADC and 5 com. interfaces |
User Manuals |
---|
UM1561 STEVAL-ISV003V1: firmware user manual |
Reference Manuals |
---|
RM0008 STM32F101xx, STM32F102xx, STM32F103xx, STM32F105xx and STM32F107xx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0075 STM32F10xxx Flash memory microcontrollers |
PM0056 STM32F10xxx/20xxx/21xxx/L1xxxx Cortex®-M3 programming manual |
Device Option Lists |
---|
STM32F102 32 Kbytes - option list |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
VDE Certification for STM32 Class B |
STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU 32-bit STM32F ARM Cortex M3 RISC 32KB Flash 2.5V/3.3V 64-Pin LQFP Tray | Avnet America |
MCU, 32BIT, CORTEX-M3, 48MHZ, LQFP-64 | Farnell |
Stm32F |Stmicroelectronics STM32F102R6T6A | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32F102R6T6A?
Additional datasheets, footprints and schematics for STM32F102R6T6A are listed on our Part Details page. You can also find images and similar parts to STM32F102R6T6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F102R6T6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F102R6T6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F102R6T6A fall under?
The STM32F102R6T6A is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F1 Series > STM32F102.
Can I view similar or alternative parts?
You can view similar parts to STM32F102R6T6A when available in the STM32F102 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F102R6T6A you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F102R6T6A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F102R6T6A have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STM32F102R6T6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F102R6T6A often in real-time on the comparison pages.
What if I can't find stock of STM32F102R6T6A?
You can fill out our help required form which you can use to request a quote for STM32F102R6T6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.