Status: | Unknown |
---|---|
Series: | STM32 Family STM32F1 Series Microcontrollers |
RoHS: | Unknown |
Product Range | STM32 Family STM32F1 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 24MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 24KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 51I/O's |
Embedded Interface Type | I2C SPI UART USART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F1 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM32F |
MPU Core Size | 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC DAC DMA RTC Timer |
MCU 32-Bit STM32F ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP T/R | Avnet America |
MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64 | Farnell |
Stm32F |Stmicroelectronics STM32F100RCT6TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32F100RCT6TR?
Additional datasheets, footprints and schematics for STM32F100RCT6TR are listed on our Part Details page. You can also find images and similar parts to STM32F100RCT6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F100RCT6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F100RCT6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F100RCT6TR fall under?
The STM32F100RCT6TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F100RCT6TR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F100RCT6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F100RCT6TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F100RCT6TR have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STM32F100RCT6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F100RCT6TR often in real-time on the comparison pages.
What if I can't find stock of STM32F100RCT6TR?
You can fill out our help required form which you can use to request a quote for STM32F100RCT6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.