Status: | Unknown |
---|---|
Series: | STM32 Family STM32F0 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now |
Product Range | STM32 Family STM32F0 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0 |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 4KB |
No. of Pins | 20Pins |
MCU Case Style | TSSOP |
No. of I/O's | 15I/O's |
Embedded Interface Type | I2C SPI USART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
MCU Family | STM32 |
MCU Series | STM32F0 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | STM32F |
MPU Core Size | 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC DMA RTC Timer |
MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a STM32F050F6P6?
Additional datasheets, footprints and schematics for STM32F050F6P6 are listed on our Part Details page. You can also find images and similar parts to STM32F050F6P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F050F6P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F050F6P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F050F6P6 fall under?
The STM32F050F6P6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STM32F050F6P6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F050F6P6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F050F6P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32F050F6P6 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STM32F050F6P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F050F6P6 often in real-time on the comparison pages.
What if I can't find stock of STM32F050F6P6?
You can fill out our help required form which you can use to request a quote for STM32F050F6P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.