STM32F030CCT6 STM32 32-bit Arm Cortex MCUs by STMicroelectronics

Mainstream Arm Cortex-M0 Value line MCU with 256 Kbytes of Flash memory, 48 MHz CPU

Status: Active
Series: STM32F030CC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STM32F030x4/x6/x8/xC microcontrollers incorporate the high-performance Arm ® Cortex ® -M0 32-bit RISC core operating at a 48 MHz frequency, high-speed embedded memories (up to 256 Kbytes of Flash memory and up to 32 Kbytes of SRAM), and an extensive range of enhanced peripherals and I/Os. All devices offer standard communication interfaces (up to two I 2 Cs, up to two SPIs and up to six USARTs), one 12-bit ADC, seven general-purpose 16-bit timers and an advanced-control PWM timer. The STM32F030x4/x6/x8/xC microcontrollers operate in the -40 to +85 °C temperature range from a 2.4 to 3.6V power supply. A comprehensive set of power-saving modes allows the design of low-power applications. The STM32F030x4/x6/x8/xC microcontrollers include devices in four different packages ranging from 20 pins to 64 pins. Depending on the device chosen, different sets of peripherals are included. The description below provides an overview of the complete range of STM32F030x4/x6/x8/xC peripherals proposed. These features make the STM32F030x4/x6/x8/xC microcontrollers suitable for a wide range of applications such as application control and user interfaces, handheld equipment, A/V receivers and digital TV, PC peripherals, gaming and GPS platforms, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms, and HVACs.

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for RS
RS
from US$3.32
2,475
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.64
28,750
in stock
Buy Now
Logo for element14
element14
from US$2.14
28,448
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
20,618
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.98
19,482
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.67
809
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.18
804
in stock
Buy Now
Logo for Micros
Micros
from US$2.34
445
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
39,500
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
15,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.83
-
Buy Now
Logo for Distrelec
Distrelec
from US$4.81
-
Buy Now

Features

Core: Arm® 32-bit Cortex®-M0 CPU, frequency up to 48 MHz
Memories 16 to 256 Kbytes of Flash memory 4 to 32 Kbytes of SRAM with HW parity
16 to 256 Kbytes of Flash memory
4 to 32 Kbytes of SRAM with HW parity
CRC calculation unit
Reset and power management Digital & I/Os supply: VDD = 2.4 V to 3.6 V Analog supply: VDDA = VDD to 3.6 V Power-on/Power down reset (POR/PDR) Low power modes: Sleep, Stop, Standby
Digital & I/Os supply: VDD = 2.4 V to 3.6 V
Analog supply: VDDA = VDD to 3.6 V
Power-on/Power down reset (POR/PDR)
Low power modes: Sleep, Stop, Standby
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x6 PLL option Internal 40 kHz RC oscillator
4 to 32 MHz crystal oscillator
32 kHz oscillator for RTC with calibration
Internal 8 MHz RC with x6 PLL option
Internal 40 kHz RC oscillator
Up to 55 fast I/Os All mappable on external interrupt vectors Up to 55 I/Os with 5V tolerant capability
All mappable on external interrupt vectors
Up to 55 I/Os with 5V tolerant capability
5-channel DMA controller
One 12-bit, 1.0 µs ADC (up to 16 channels) Conversion range: 0 to 3.6 V Separate analog supply: 2.4 V to 3.6 V
Conversion range: 0 to 3.6 V
Separate analog supply: 2.4 V to 3.6 V
Calendar RTC with alarm and periodic wakeup from Stop/Standby
11 timers One 16-bit advanced-control timer for six-channel PWM output Up to seven 16-bit timers, with up to four IC/OC, OCN, usable for IR control decoding Independent and system watchdog timers SysTick timer
One 16-bit advanced-control timer for six-channel PWM output
Up to seven 16-bit timers, with up to four IC/OC, OCN, usable for IR control decoding
Independent and system watchdog timers
SysTick timer
Communication interfaces Up to two I2C interfaces Up to six USARTs supporting master synchronous SPI and modem control; one with auto baud rate detection Up to two SPIs (18 Mbit/s) with 4 to 16 programmable bit frames
Up to two I2C interfaces
Up to six USARTs supporting master synchronous SPI and modem control; one with auto baud rate detection
Up to two SPIs (18 Mbit/s) with 4 to 16 programmable bit frames
Serial wire debug (SWD)
All packages ECOPACK®2

Resources


Application Notes
AN3126 Audio and waveform generation using the DAC in STM32 products
AN4312 Design with surface sensors for touch sensing applications on MCUs
AN1709 EMC design guide for STM8, STM32 and Legacy MCUs
AN3960 ESD considerations for touch sensing applications on MCUs
AN5612 ESD protection of STM32 MCUs and MPUs
AN1181 Electrostatic discharge sensitivity measurement
AN5543 Enhanced methods to handle SPI communication on STM32 devices
AN4566 Extending the DAC performance of STM32 microcontrollers
AN4776 General-purpose timer cookbook for STM32 microcontrollers
AN4325 Getting started with STM32F030xx and STM32F070xx series hardware development
AN5105 Getting started with touch sensing control on STM32 microcontrollers
AN4750 Handling of soft errors in STM32 applications
AN4803 High-speed SI simulations using IBIS and board-level simulations using HyperLynx® SI on STM32 MCUs and MPUs
AN2834 How to get the best ADC accuracy in STM32 microcontrollers
AN4229 How to implement a vocoder solution using STM32 microcontrollers
AN4991 How to wake up an STM32xx Series microcontroller from low-power mode with the USART or the LPUART
AN4221 I2C protocol used in the STM32 bootloader
AN4099 Implementation of transmitters and receivers for infrared remote control protocols with MCUs of the STM32F0 and STM32F3 Series
AN4299 Improve conducted noise robustness for touch sensing applications on MCUs
AN3236 Increase the number of touchkeys for touch sensing applications on MCUs
AN5027 Interfacing PDM digital microphones using STM32 MCUs and MPUs
AN5156 Introduction to STM32 microcontrollers security
AN3070 Managing the Driver Enable signal for RS-485 and IO-Link communications with the STM32™’s USART
AN4617 Migrating between STM32F0 and STM32L0 microcontrollers
AN4088 Migrating between STM32F1 and STM32F0 series microcontrollers
AN3364 Migration and compatibility guidelines for STM32 microcontroller applications
AN4705 Migration guidelines from PIC18 to STM32F0 Series with software expansion for STM32Cube
AN5145 Migration of applications from STM32F0 Series to STM32G0 Series
AN4908 STM32 USART automatic baud rate detection
AN4013 STM32 cross-series timer overview
AN4899 STM32 microcontroller GPIO hardware settings and low-power consumption
AN4989 STM32 microcontroller debug toolbox
AN2606 STM32 microcontroller system memory boot mode
AN4735 STM32Cube firmware examples for STM32F0 Series
AN2945 STM8S and STM32â„¢ MCUs: a consistent 8/32-bit product line for painless migration
AN4310 Sampling capacitor selection guide for touch sensing applications on MCUs
AN2639 Soldering recommendations and package information for Lead-free ECOPACK MCUs and MPUs
AN5036 Thermal management guidelines for STM32 applications
AN4316 Tuning a touch sensing application on MCUs
AN3155 USART protocol used in the STM32 bootloader
AN3156 USB DFU protocol used in the STM32 bootloader
AN5225 USB Type-C Power Delivery using STM32 MCUs and MPUs
AN4277 Using STM32 device PWM shut-down features for motor control and digital power conversion
AN2548 Using the STM32F0/F1/F3/Gx/Lx Series DMA controller
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers
AN3371 Using the hardware real-time clock (RTC) in STM32 F0, F2, F3, F4 and L1 series of MCUs
AN4655 Virtually increasing the number of serial communication peripherals in STM32 applications





Application Notes for related Tools & Software
AN5698 Adapting the X-CUBE-STL functional safety package for STM32 (IEC 61508 compliant) to other safety standards
Atollic Editing Keyboard Shortcuts
AN4067 Calibrating STM32F0x1, STM32F0x2 and STM32F0x8 lines internal RC oscillators
AN4055 Clock configuration tool for STM32F0xx microcontrollers
AN4100 Designing a smartcard interface using an STM32F05xx microcontroller
AN4066 Developing an HDMI-CEC network using an STM32F0xx microcontroller
AN4841 Digital signal processing for STM32 microcontrollers using CMSIS
AN4061 EEPROM emulation in STM32F0xx microcontrollers
FreeRTOS Guide
AN4323 Getting started with STemWin Library
AN5361 Getting started with projects based on dual-core STM32H7 microcontrollers in STM32CubeIDE
AN5564 Getting started with projects based on dual-core STM32WL microcontrollers in STM32CubeIDE
AN5394 Getting started with projects based on the STM32L5 Series in STM32CubeIDE
AN5360 Getting started with projects based on the STM32MP1 Series in STM32CubeIDE
AN3307 Guidelines for obtaining IEC 60335 Class B certification for any STM32 application
AN4435 Guidelines for obtaining UL/CSA/IEC 60730-1/60335-1 Class B certification in any STM32 application
AN5418 How to build a simple USB-PD sink application with STM32CubeMX
How to do semihosting in TrueSTUDIO
AN4235 I2C timing configuration tool for STM32F3xxxx and STM32F0xxxx microcontrollers
AN4834 Implementation of transmitters and receivers for infrared remote control protocols with STM32Cube
AN3174 Implementing receivers for infrared remote control protocols using STM32F10xxx microcontrollers
Installing STM32Cubeprogrammer in TrueSTUDIO
AN4113 Managing the Driver Enable signal for RS-485 and IO-Link communications with the STM32F05x USART
AN5426 Migrating graphics middleware projects from STM32CubeMX 5.4.0 to STM32CubeMX 5.5.0
AN4705 Migration guidelines from PIC18 to STM32F0 Series with software expansion for STM32Cube
AN5464 Position control of a three-phase permanent magnet motor using X-CUBE-MCSDK or X-CUBE-MCSDK-FUL
AN4499 STM32 - nRF51822 Bluetooth Low Energy system solution
AN4502 STM32 SMBus/PMBusâ„¢ embedded software expansion for STM32Cubeâ„¢
AN4657 STM32 in-application programming (IAP) using the USART
AN4735 STM32Cube firmware examples for STM32F0 Series
STM32CubeMX Installation in TrueSTUDIO
AN5731 STM32CubeMX and STM32CubeIDE thread-safe solution
AN4065 STM32F0xx in-application programming using the USART
AN2656 STM32F10xxx LCD glass driver firmware
AN3078 STM32™ in-application programming over the I²C bus
AN3116 STM32â„¢'s ADC modes and their applications
AN5054 Secure programming using STM32CubeProgrammer
TrueSTUDIO for ARM® Migration Guide: IAR Embedded Workbench to TrueSTUDIO
AN4187 Using the CRC peripheral in the STM32 family
AN4759 Using the hardware real-time clock (RTC) and the tamper management unit (TAMP) with STM32 microcontrollers





Alternative Descriptions

STM32F Series 256 kB Flash 32 kB RAM 48 MHz 32-Bit Microcontroller - LQFP-48 | Future Electronics
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48 | element14
Mcu, 32Bit, 48Mhz, Lqfp-48 | Newark Electronics
STM32F030CCT6, 32BIT MICROCONTROLLER | RS
IC: ARM microcontroller | Transfer Multisort Elektronik
32-bit MCU | Micros
MCU 32-Bit STM32 ARM Cortex M0 RISC 256KB Flash 2.5V/3.3V 48-Pin LQFP Tray | Avnet America
ST Microcontroller 32bit 256KB LQFP | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STM32F030CCT6?

Additional datasheets, footprints and schematics for STM32F030CCT6 are listed on our Part Details page. You can also find images and similar parts to STM32F030CCT6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STM32F030CCT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F030CCT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STM32F030CCT6 fall under?

The STM32F030CCT6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F0 Series > STM32F0x0 Value Line.

Can I view similar or alternative parts?

You can view similar parts to STM32F030CCT6 when available in the STM32F0x0 Value Line range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F030CCT6 you can contact the distributor directly for product support, shipping queries etc.

Is the STM32F030CCT6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STM32F030CCT6 have stock available?

Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for STM32F030CCT6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STM32F030CCT6 often in real-time on the comparison pages.

What if I can't find stock of STM32F030CCT6?

You can fill out our help required form which you can use to request a quote for STM32F030CCT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay