Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$396.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$555.45
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$396.00
|
5
in stock
|
Buy Now | |
Future Electronics
from US$588.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$670.26
|
-
|
Buy Now | |
Avnet America
from US$649.60
|
-
|
Buy Now | |
element14
from US$567.65
|
-
|
Buy Now | |
Farnell
from US$533.91
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Core Number | STM32F756NG |
Kit Contents | Eval Board STM32F756NG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 216MHz CPU 5.7 LCD with Cap Touch Panel ST-LINK/V2-1 Embedded Camera Module Ethernet/SDMMC/USB |
Evaluation Board with STM32F756NG MCU | RS |
Evaluation Board for the STM32F756 ARM« Cortex«-M7 Microcontroller | Future Electronics |
Evaluation Board, Mcu With Dsp+Fpu | Newark Electronics |
STM32F756NGH6 Microcontroller Evaluation Board | Avnet America |
EVALUATION BOARD, MCU WITH DSP+FPU | element14 |
Where can I find additional details, specifications and documents for a STM32756G-EVAL2?
Additional datasheets, footprints and schematics for STM32756G-EVAL2 are listed on our Part Details page. You can also find images and similar parts to STM32756G-EVAL2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32756G-EVAL2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32756G-EVAL2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32756G-EVAL2 fall under?
The STM32756G-EVAL2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32756G-EVAL2 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32756G-EVAL2 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32756G-EVAL2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32756G-EVAL2 have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for STM32756G-EVAL2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32756G-EVAL2 often in real-time on the comparison pages.
What if I can't find stock of STM32756G-EVAL2?
You can fill out our help required form which you can use to request a quote for STM32756G-EVAL2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.