Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F469NIH6 |
Kit Contents | Eval Board STM32F469NI |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Eval Board, 32Bit Cortex-M4 Mcu+Fpu | Newark Electronics |
STM32F469 with STM32F4 MCU 32-Bit ARM Cortex-M4 Embedded Evaluation Board | Future Electronics |
STM32F469xx Microcontroller Evaluation Board | Avnet America |
EVAL BOARD, 32BIT CORTEX-M4 MCU+FPU | element14 |
Where can I find additional details, specifications and documents for a STM32469I-EVAL?
Additional datasheets, footprints and schematics for STM32469I-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32469I-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32469I-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32469I-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32469I-EVAL fall under?
The STM32469I-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32469I-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32469I-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32469I-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32469I-EVAL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM32469I-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32469I-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32469I-EVAL?
You can fill out our help required form which you can use to request a quote for STM32469I-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.