Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$365.12
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F429NIH6 |
Kit Contents | Dev Board STM32F429NIH6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 4.3" TFT LCD 2GB MicroSD CAN/I2C/RS232/USB Camera Module IEEE-802.3 Ethernet IrDA Tx/Rx |
EVAL BRD, STM32F42X MCUS | Farnell |
STM32429I-EVAL1 Evaluation Board | RS |
Evaluation Board for STM32F429 Series w/ ST LINK/V2 | Future Electronics |
STM32429I ARM Cortex-M4 Microcontroller Evaluation Board | Avnet America |
Evaluation Board, Stm32F429 Line Cortex-M4 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32429I-EVAL1?
Additional datasheets, footprints and schematics for STM32429I-EVAL1 are listed on our Part Details page. You can also find images and similar parts to STM32429I-EVAL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32429I-EVAL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32429I-EVAL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32429I-EVAL1 fall under?
The STM32429I-EVAL1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32429I-EVAL1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32429I-EVAL1 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32429I-EVAL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32429I-EVAL1 have stock available?
Authorised distributors including Farnell, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for STM32429I-EVAL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32429I-EVAL1 often in real-time on the comparison pages.
What if I can't find stock of STM32429I-EVAL1?
You can fill out our help required form which you can use to request a quote for STM32429I-EVAL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.