Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F417xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4F |
Silicon Core Number | STM32F417IGH6 |
Kit Contents | Eval Board STM32F417IGH6 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32F417IGH6 MCU Embedded ST-LINK/V2 tool |
STM32 Series Evaluation Board for ARM Cortex 32 Bit Microcontroller | Future Electronics |
Evaluation Board For STM32 F4 Series - With STM32F417 MCU | Avnet America |
EVALUATION BOARD, ARM | Farnell |
Where can I find additional details, specifications and documents for a STM3241G-EVAL?
Additional datasheets, footprints and schematics for STM3241G-EVAL are listed on our Part Details page. You can also find images and similar parts to STM3241G-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3241G-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3241G-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3241G-EVAL fall under?
The STM3241G-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3241G-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3241G-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM3241G-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3241G-EVAL have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for STM3241G-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3241G-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM3241G-EVAL?
You can fill out our help required form which you can use to request a quote for STM3241G-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.