Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F3xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F303VE |
Kit Contents | Eval Board STM32F303VE |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 240x320 TFT LCD ST-LINK/V2 Embedded 2GB MicroSD CAN/I2C/S/RS232/SPI/USB Interface Extension Conn |
Evaluation board for STM32F303 Series | RS |
Evaluation Board, Fpu/Mpu/Etm Mcu | Newark Electronics |
STM32F303VE 32-Bit Microcontroller Evaluation Board | Avnet America |
EVALUATION BOARD, FPU/MPU/ETM MCU | element14 |
Where can I find additional details, specifications and documents for a STM32303E-EVAL?
Additional datasheets, footprints and schematics for STM32303E-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32303E-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32303E-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32303E-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32303E-EVAL fall under?
The STM32303E-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32303E-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32303E-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32303E-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32303E-EVAL have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STM32303E-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32303E-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32303E-EVAL?
You can fill out our help required form which you can use to request a quote for STM32303E-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.