Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | EvoPrimer Base STM3210EPRIM-D Target Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Ergonomic Design MEMs-based Controls Micro SD Card Connector |
EVALUATION KIT, LCD, JOYSTICK | Farnell |
STM32 F1 Series STM32F103VG MCU Evaluation and Development Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM3210GPRIMER?
Additional datasheets, footprints and schematics for STM3210GPRIMER are listed on our Part Details page. You can also find images and similar parts to STM3210GPRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210GPRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210GPRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210GPRIMER fall under?
The STM3210GPRIMER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210GPRIMER when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210GPRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210GPRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210GPRIMER have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STM3210GPRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210GPRIMER often in real-time on the comparison pages.
What if I can't find stock of STM3210GPRIMER?
You can fill out our help required form which you can use to request a quote for STM3210GPRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.