Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103ZG |
Kit Contents | Eval Board STM32F103ZG MDK-ARM Lite Edition Development Tools (32KB) ULINK-ME Adapter |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Keil MDK-Lite QVGA LCD Audio/CAN/MicroSD/USART/USB Interface ULINK-ME Debugger/Programmer |
Starter Kit For STM32F103 Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a STM3210G-SK/KEI?
Additional datasheets, footprints and schematics for STM3210G-SK/KEI are listed on our Part Details page. You can also find images and similar parts to STM3210G-SK/KEI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210G-SK/KEI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210G-SK/KEI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210G-SK/KEI fall under?
The STM3210G-SK/KEI is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3210G-SK/KEI when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210G-SK/KEI you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210G-SK/KEI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210G-SK/KEI have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STM3210G-SK/KEI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210G-SK/KEI often in real-time on the comparison pages.
What if I can't find stock of STM3210G-SK/KEI?
You can fill out our help required form which you can use to request a quote for STM3210G-SK/KEI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.