Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103E |
Kit Contents | Eval Board STM32F103E |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | In-Circuit Debugger/Programmer USB Interface to Host PC |
Hitex Full Featured Starter Kits For STR7 And STR9 | Avnet America |
Where can I find additional details, specifications and documents for a STM3210E-SK/HIT?
Additional datasheets, footprints and schematics for STM3210E-SK/HIT are listed on our Part Details page. You can also find images and similar parts to STM3210E-SK/HIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210E-SK/HIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210E-SK/HIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210E-SK/HIT fall under?
The STM3210E-SK/HIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210E-SK/HIT when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210E-SK/HIT you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210E-SK/HIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210E-SK/HIT have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STM3210E-SK/HIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210E-SK/HIT often in real-time on the comparison pages.
What if I can't find stock of STM3210E-SK/HIT?
You can fill out our help required form which you can use to request a quote for STM3210E-SK/HIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.