Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Kit |
Features | In-Circuit Debugging/Programming Touchscreen TFT Display |
Kit Features | In Circuit Debugging/Programming MEMs-based Controls 128x160 Pixel Touch Screen TFT Display |
Type | Hardware / Software - Dev Kit (Dev Tool) |
STARTER KIT, LCD, JOYSTICK | element14 |
Evaluation Kit, F103Vg, Lcd, Joystick | Newark Electronics |
Where can I find additional details, specifications and documents for a STM3210E-PRIMER?
Additional datasheets, footprints and schematics for STM3210E-PRIMER are listed on our Part Details page. You can also find images and similar parts to STM3210E-PRIMER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210E-PRIMER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210E-PRIMER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210E-PRIMER fall under?
The STM3210E-PRIMER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210E-PRIMER when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210E-PRIMER you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210E-PRIMER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210E-PRIMER have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STM3210E-PRIMER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210E-PRIMER often in real-time on the comparison pages.
What if I can't find stock of STM3210E-PRIMER?
You can fill out our help required form which you can use to request a quote for STM3210E-PRIMER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.