Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32 |
Kit Contents | Development Board w/Target Microcontroller Debugger/Programmer Workbench IAR C/C++ Compiler |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Starter Kit |
Features | In-Circuit Debugger/Programmer USB Interface to Host PC |
Kit Features | Peripheral Specific Interfaces Such as USB CAN I2C SPI and UART LED Pushbutton Potentiometer |
Supported Devices | STM32F103E |
Type | Starter Kit |
Development Kit For STM32 Connectivity Line Microcontrollers | Avnet America |
F1, IAR WORKBENCH, STARTER KIT | Farnell |
F1, Iar Embedded Workbench, Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a STM3210C-SK/IAR?
Additional datasheets, footprints and schematics for STM3210C-SK/IAR are listed on our Part Details page. You can also find images and similar parts to STM3210C-SK/IAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210C-SK/IAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210C-SK/IAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210C-SK/IAR fall under?
The STM3210C-SK/IAR is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210C-SK/IAR when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210C-SK/IAR you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210C-SK/IAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210C-SK/IAR have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STM3210C-SK/IAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210C-SK/IAR often in real-time on the comparison pages.
What if I can't find stock of STM3210C-SK/IAR?
You can fill out our help required form which you can use to request a quote for STM3210C-SK/IAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.