Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103B |
Kit Contents | Eval Board STM32F103B |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | In-Circuit Debugging/Programming Auxiliary Power Supply |
Evaluation And Development For Hitex STM32 Performance Stick Complete Tool Package | Avnet America |
Where can I find additional details, specifications and documents for a STM3210B-PFSTICK?
Additional datasheets, footprints and schematics for STM3210B-PFSTICK are listed on our Part Details page. You can also find images and similar parts to STM3210B-PFSTICK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210B-PFSTICK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210B-PFSTICK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210B-PFSTICK fall under?
The STM3210B-PFSTICK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM3210B-PFSTICK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210B-PFSTICK you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210B-PFSTICK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210B-PFSTICK have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STM3210B-PFSTICK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210B-PFSTICK often in real-time on the comparison pages.
What if I can't find stock of STM3210B-PFSTICK?
You can fill out our help required form which you can use to request a quote for STM3210B-PFSTICK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.