Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F103xB |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Three Phase DC Brushless Motor Control |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Family Name | STM32F103xx |
Kit Contents | Eval Board STM32 J-Link USB/JTAG in-circuit Debugger/Programmer Software CD USB Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32F103xB MCU the Inverter is Driven Using the Space Vector PWM Modulation Technique |
STARTER KIT, MOTOR CONTROL | Farnell |
Motor Control, With Jlink, Starter Kit | Newark Electronics |
Evaluation Kit For 3-Phase Motor Control Power Stage Kit | Avnet America |
Where can I find additional details, specifications and documents for a STM3210B-MCKIT?
Additional datasheets, footprints and schematics for STM3210B-MCKIT are listed on our Part Details page. You can also find images and similar parts to STM3210B-MCKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210B-MCKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210B-MCKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210B-MCKIT fall under?
The STM3210B-MCKIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to STM3210B-MCKIT when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210B-MCKIT you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210B-MCKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210B-MCKIT have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STM3210B-MCKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210B-MCKIT often in real-time on the comparison pages.
What if I can't find stock of STM3210B-MCKIT?
You can fill out our help required form which you can use to request a quote for STM3210B-MCKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.