Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F103 |
Silicon Family Name | STM32F1xx |
For Use With | STM32 Raspberry Pi & Arduino Boards |
Kit Contents | Add-on Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | STM32/Raspberry Pi/Arduino Compatible Standalone/ST-Adapter/Raspberry Pi Mode CAN/I2C/SPI/PWM/UART |
Add-On Brd, Stm32-Embpi/14 3X-Play | Newark Electronics |
Embedded Pi Triple-play Platform for STM3210B Raspberry Pi and Arduino Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a STM3210B-ARD?
Additional datasheets, footprints and schematics for STM3210B-ARD are listed on our Part Details page. You can also find images and similar parts to STM3210B-ARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM3210B-ARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM3210B-ARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM3210B-ARD fall under?
The STM3210B-ARD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM3210B-ARD when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM3210B-ARD you can contact the distributor directly for product support, shipping queries etc.
Is the STM3210B-ARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM3210B-ARD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STM3210B-ARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM3210B-ARD often in real-time on the comparison pages.
What if I can't find stock of STM3210B-ARD?
You can fill out our help required form which you can use to request a quote for STM3210B-ARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.