Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F091VC |
Product Range | - |
Eval Board, Arm Cortex-M0 Mcu | Newark Electronics |
STM32F091VC 32-Bit Microcontroller Evaluation Board | Avnet America |
EVALUATION BOARD, MCU | Farnell |
Where can I find additional details, specifications and documents for a STM32091C-EVAL?
Additional datasheets, footprints and schematics for STM32091C-EVAL are listed on our Part Details page. You can also find images and similar parts to STM32091C-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32091C-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32091C-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32091C-EVAL fall under?
The STM32091C-EVAL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to STM32091C-EVAL when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32091C-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the STM32091C-EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32091C-EVAL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STM32091C-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32091C-EVAL often in real-time on the comparison pages.
What if I can't find stock of STM32091C-EVAL?
You can fill out our help required form which you can use to request a quote for STM32091C-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.