Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F1xx STR91x |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 Cortex-M3 |
Silicon Core Number | STM32 STR9 |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Development Kit |
Features | In-Circuit Debugging/Programming via Dedicated USB Connector |
Kit Features | In Circuit Debugging/Programming via Dedicated USB Connector Networked Embedded Applications |
Supported Devices | STM32F107VC STR912FW |
Type | Development Kit |
Evaluation Kit For Complete Low Cost Kit For Evaluation And Development Of STR91XF Networked Embedded Applications | Avnet America |
1XF, EMBEDDED, DEV KIT | element14 |
Stm32, Str91Xf, Embedded Network, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a STM32-COMSTICK?
Additional datasheets, footprints and schematics for STM32-COMSTICK are listed on our Part Details page. You can also find images and similar parts to STM32-COMSTICK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32-COMSTICK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32-COMSTICK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32-COMSTICK fall under?
The STM32-COMSTICK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STM32-COMSTICK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32-COMSTICK you can contact the distributor directly for product support, shipping queries etc.
Is the STM32-COMSTICK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STM32-COMSTICK have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for STM32-COMSTICK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32-COMSTICK often in real-time on the comparison pages.
What if I can't find stock of STM32-COMSTICK?
You can fill out our help required form which you can use to request a quote for STM32-COMSTICK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.