Status: | Active |
---|---|
Series: | STM1061 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
14,930
in stock
|
Buy Now | |
Farnell
from US$0.46
|
14,930
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Supply Transient Immunity |
Guaranteed OUT Assertion Down to VCC =0.7V |
Operating Temperature –40 to 85 C. |
Factory-trimmed Voltage Thresholds in 0.1V Increments from 1.6 to 5.5V |
Operating Voltage 0.7 to 6.0V |
±2% Voltage Threshold Accuracy |
Low Supply Current of 0.9µA (typ) |
Available in SOT23-3 and SOT323-3 (SC70-3) packages |
Open Drain Output |
Product Specifications |
---|
DS4390 Low power voltage detector |
Application Notes |
---|
AN2504 Using STMicroelectronics voltage detectors |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Volt Detector 3.1V, Smd, Sot-23-3 | Newark Electronics |
VOLT DETECTOR 3.1V, SMD, SOT-23-3 | Farnell |
Processor Supervisor 3.1V 3-Pin SOT-23 T/R | Avnet America |
STMicroelectronics, STM1061N31WX6F | RS |
STM1061 Series 3.1 V 30 us Surface Mount Low Power Voltage Detector - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a STM1061N31WX6F?
Additional datasheets, footprints and schematics for STM1061N31WX6F are listed on our Part Details page. You can also find images and similar parts to STM1061N31WX6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM1061N31WX6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM1061N31WX6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM1061N31WX6F fall under?
The STM1061N31WX6F is listed under Reset and Supervisor ICs > Resets and Voltage Detectors.
Can I view similar or alternative parts?
You can view similar parts to STM1061N31WX6F when available in the Resets and Voltage Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM1061N31WX6F you can contact the distributor directly for product support, shipping queries etc.
Is the STM1061N31WX6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM1061N31WX6F have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Avnet Silica and RS have stock available or on a lead time for STM1061N31WX6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM1061N31WX6F often in real-time on the comparison pages.
What if I can't find stock of STM1061N31WX6F?
You can fill out our help required form which you can use to request a quote for STM1061N31WX6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.