Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
664
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
39,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,997
in stock
|
Buy Now | |
element14
from US$0.19
|
664
in stock
|
Buy Now | |
Avnet Silica
-
|
144,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
STLQ50 Series 50 mA 3.3 V Fixed Output SMT LDO Linear Regulator - SOT-323-5 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO, FIXED, 3.3V, 0.05A, SOT-323-5 | element14 |
LDO Regulator Pos 3.3V 0.5A 5-Pin SOT-323 T/R | Avnet Silica |
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a STLQ50C33R?
Additional datasheets, footprints and schematics for STLQ50C33R are listed on our Part Details page. You can also find images and similar parts to STLQ50C33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ50C33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ50C33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ50C33R fall under?
The STLQ50C33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ50C33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ50C33R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ50C33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ50C33R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Avnet Silica have stock available or on a lead time for STLQ50C33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ50C33R often in real-time on the comparison pages.
What if I can't find stock of STLQ50C33R?
You can fill out our help required form which you can use to request a quote for STLQ50C33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.