Status: | Unknown |
---|---|
Series: | 4.5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 4.5V |
Output Current | 200mA |
Dropout Voltage Vdo | 160mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 4.5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Low Dropout (Ldo) Linear Regulators |Stmicroelectronics STLQ020PUR | Newark Electronics |
LDO Regulator Pos 0.8V to 4.5V 0.2A 4-Pin Flip-Chip T/R | Avnet America |
STLQ020 Series 4.5 V 200 mA Fixed Ultra-Low Quiescent Current LDO - DFN-6 | Future Electronics |
STLQ020PUR, Linear Voltage Regulators | RS |
LDO, ADJ, 0.8V-4.5V, 0.2A, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a STLQ020PUR?
Additional datasheets, footprints and schematics for STLQ020PUR are listed on our Part Details page. You can also find images and similar parts to STLQ020PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ020PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ020PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ020PUR fall under?
The STLQ020PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ020PUR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ020PUR you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ020PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ020PUR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Avnet Silica and RS have stock available or on a lead time for STLQ020PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ020PUR often in real-time on the comparison pages.
What if I can't find stock of STLQ020PUR?
You can fill out our help required form which you can use to request a quote for STLQ020PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.