Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 21V |
Output Voltage Max | 38V |
Output Current Max | 120mA |
Switching Frequency | 1.4MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
LED DRIVER, BOOST, SMD, 1.4MHZ, DFN-8 | Farnell |
Led Driver, Boost, 1.4Mhz, Dfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a STLD41PUR?
Additional datasheets, footprints and schematics for STLD41PUR are listed on our Part Details page. You can also find images and similar parts to STLD41PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLD41PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLD41PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLD41PUR fall under?
The STLD41PUR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STLD41PUR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLD41PUR you can contact the distributor directly for product support, shipping queries etc.
Is the STLD41PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLD41PUR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STLD41PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLD41PUR often in real-time on the comparison pages.
What if I can't find stock of STLD41PUR?
You can fill out our help required form which you can use to request a quote for STLD41PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.