Status: | Unknown |
---|---|
Series: | STripFET F6 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
No stock
|
Buy Now | |
Future Electronics
from US$0.79
|
168,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
5,240
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
5
in stock
|
Buy Now | |
element14
from US$0.86
|
5
in stock
|
Buy Now | |
Farnell
from US$0.85
|
5
in stock
|
Buy Now | |
Kruse
-
|
213,000
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -42A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 100W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
P-Channel 60 V 0.026 O 100 W STripFETÔ F6 Power Mosfet - PowerFLAT 5x6 | Future Electronics |
Mosfet, P-Ch, -60V, -42A, Powerflat | Newark Electronics |
MOSFET, P-CH, -60V, -42A, POWERFLAT | element14 |
TRAN MOSFET P STL42P6LLF6 PWRFLAT 5X6 | Kruse |
Power MOSFET, P Channel, 60 V, 42 A, 26 Milliohms, PowerFLAT, 8 Pins, Surface Mount | Avnet Silica |
MOSFET P-Ch 60V 42A STripFETF6 PowerFLAT | RS |
Where can I find additional details, specifications and documents for a STL42P6LLF6?
Additional datasheets, footprints and schematics for STL42P6LLF6 are listed on our Part Details page. You can also find images and similar parts to STL42P6LLF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL42P6LLF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL42P6LLF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL42P6LLF6 fall under?
The STL42P6LLF6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL42P6LLF6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL42P6LLF6 you can contact the distributor directly for product support, shipping queries etc.
Is the STL42P6LLF6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL42P6LLF6 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for STL42P6LLF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL42P6LLF6 often in real-time on the comparison pages.
What if I can't find stock of STL42P6LLF6?
You can fill out our help required form which you can use to request a quote for STL42P6LLF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.