Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 140A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0021ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 80W |
Transistor Case Style | PowerFLAT |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 40 V 2.75 mOhm STripFETÔ V Power Mosfet -PowerFLAT | Future Electronics |
Trans MOSFET N-CH 40V 140A 8-Pin Power Flat T/R | Avnet America |
MOSFET, N CH, 40V, 140A, PFLAT5X6 | Farnell |
Lv Mosfet Planar & Old |Stmicroelectronics STL140N4LLF5 | Newark Electronics |
Where can I find additional details, specifications and documents for a STL140N4LLF5?
Additional datasheets, footprints and schematics for STL140N4LLF5 are listed on our Part Details page. You can also find images and similar parts to STL140N4LLF5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STL140N4LLF5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STL140N4LLF5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STL140N4LLF5 fall under?
The STL140N4LLF5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STL140N4LLF5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STL140N4LLF5 you can contact the distributor directly for product support, shipping queries etc.
Is the STL140N4LLF5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STL140N4LLF5 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STL140N4LLF5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STL140N4LLF5 often in real-time on the comparison pages.
What if I can't find stock of STL140N4LLF5?
You can fill out our help required form which you can use to request a quote for STL140N4LLF5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.