Status: | Active |
---|---|
Series: | STKNX |
RoHS: | Compliant |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
3,859
in stock
|
Buy Now | |
element14
from US$3.75
|
3,199
in stock
|
Buy Now | |
Farnell
from US$3.56
|
3,199
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now |
Very thin fine pitch 4 x 4 mm VQFNPN24 package |
KNX certified, KNX TP1-256 supported |
Easy interface to microcontroller |
Very small system solution |
Two integrated voltage regulators for external use in application Selectable 3.3 V / 5 V - 20 mA linear regulator Adjustable 1 V to 12 V - 150 mA high- efficiency DC/DC step down switching converter |
Selectable 3.3 V / 5 V - 20 mA linear regulator |
Adjustable 1 V to 12 V - 150 mA high- efficiency DC/DC step down switching converter |
KNX bus power extractor supporting bus current up to 30 mA |
Adjustable KNX bus current slew rate dI/dt |
No crystal required |
Operating temperature range -40 °C to +85 °C |
Product Specifications |
---|
DS12399 Miniature KNX transceiver with voltage regulators and microcontroller support |
Application Notes |
---|
AN5603 ST G3-PLC Hybrid solution |
Application Notes for related Tools & Software |
---|
AN5274 EVALKITSTKNX user guide and performances report |
Flyers |
---|
ST8500 Hybrid power line communication & RF development ecosystem |
Tiny, efficient KNX bit transceiver for home and building control |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Specialized Interface, Knx Bus, Vfqfpn | Newark Electronics |
SPECIALIZED INTERFACE, KNX BUS, VFQFPN | element14 |
Single Line Transceiver 24-Pin VFQFPN T/R | EBV Elektronik |
Miniature KNX transceiver with voltage r | RS |
STKNX Series 32V 30mA Miniature KNX Transceiver with Voltage Regulator-VFQFPN-24 | Future Electronics |
Where can I find additional details, specifications and documents for a STKNXTR?
Additional datasheets, footprints and schematics for STKNXTR are listed on our Part Details page. You can also find images and similar parts to STKNXTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STKNXTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STKNXTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STKNXTR fall under?
The STKNXTR is listed under Interfaces and Transceivers > Power Line Transceivers.
Can I view similar or alternative parts?
You can view similar parts to STKNXTR when available in the Power Line Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STKNXTR you can contact the distributor directly for product support, shipping queries etc.
Is the STKNXTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STKNXTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STKNXTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STKNXTR often in real-time on the comparison pages.
What if I can't find stock of STKNXTR?
You can fill out our help required form which you can use to request a quote for STKNXTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.