Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0076ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
Power Dissipation Pd | 36W |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MOSFET MODULE, N-CH, 40V, 30A, DIP | Farnell |
Mosfet Module, N-Ch, 40V, 30A, Dip |Onsemi STK984-190-E | Newark Electronics |
Transistor MOSFET Array Hexa N-CH 40V 24-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STK984-190-E?
Additional datasheets, footprints and schematics for STK984-190-E are listed on our Part Details page. You can also find images and similar parts to STK984-190-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK984-190-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK984-190-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK984-190-E fall under?
The STK984-190-E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STK984-190-E when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK984-190-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK984-190-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK984-190-E have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STK984-190-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK984-190-E often in real-time on the comparison pages.
What if I can't find stock of STK984-190-E?
You can fill out our help required form which you can use to request a quote for STK984-190-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.