Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 5.2A |
Output Voltage | - |
Driver Case Style | SIP |
No. of Pins | 19Pins |
Supply Voltage Min | 10V |
Supply Voltage Max | 42V |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage Range | 10V to 42V |
DRIVER, MOTOR, 42V, 5.2A, DC BRUSH | Farnell |
Motor Type:Dc Brush | Newark Electronics |
Where can I find additional details, specifications and documents for a STK681-320?
Additional datasheets, footprints and schematics for STK681-320 are listed on our Part Details page. You can also find images and similar parts to STK681-320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK681-320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK681-320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK681-320 fall under?
The STK681-320 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STK681-320 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK681-320 you can contact the distributor directly for product support, shipping queries etc.
Is the STK681-320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK681-320 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STK681-320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK681-320 often in real-time on the comparison pages.
What if I can't find stock of STK681-320?
You can fill out our help required form which you can use to request a quote for STK681-320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.