Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.2A |
Output Voltage | - |
Driver Case Style | SIP |
No. of Pins | 19Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
MOTOR DRIVER, 2-PHASE STEPPER, SIP-19 | Farnell |
Where can I find additional details, specifications and documents for a STK672-630CN-E?
Additional datasheets, footprints and schematics for STK672-630CN-E are listed on our Part Details page. You can also find images and similar parts to STK672-630CN-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK672-630CN-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK672-630CN-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK672-630CN-E fall under?
The STK672-630CN-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STK672-630CN-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK672-630CN-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK672-630CN-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK672-630CN-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STK672-630CN-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK672-630CN-E often in real-time on the comparison pages.
What if I can't find stock of STK672-630CN-E?
You can fill out our help required form which you can use to request a quote for STK672-630CN-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.