Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 2000Vrms |
IPM Case Style | SIP |
IPM Series | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IPM Module I GBT/Bootstrap Diode 2.6V 2000Vrms 35-Pin SIP Tube | Avnet America |
PFC & INVERTER IPM, 600V, SIP | Farnell |
Where can I find additional details, specifications and documents for a STK57FU394AG-E?
Additional datasheets, footprints and schematics for STK57FU394AG-E are listed on our Part Details page. You can also find images and similar parts to STK57FU394AG-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK57FU394AG-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK57FU394AG-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK57FU394AG-E fall under?
The STK57FU394AG-E is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STK57FU394AG-E when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK57FU394AG-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK57FU394AG-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK57FU394AG-E have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for STK57FU394AG-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK57FU394AG-E often in real-time on the comparison pages.
What if I can't find stock of STK57FU394AG-E?
You can fill out our help required form which you can use to request a quote for STK57FU394AG-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.