Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | - |
Current Rating (Ic / Id) | - |
Isolation Voltage | 2kV |
IPM Case Style | SIP |
IPM Series | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
IPM, INVERTER, 600V, 10A, SIP-23 | element14 |
Where can I find additional details, specifications and documents for a STK541UC60C-E?
Additional datasheets, footprints and schematics for STK541UC60C-E are listed on our Part Details page. You can also find images and similar parts to STK541UC60C-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK541UC60C-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK541UC60C-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK541UC60C-E fall under?
The STK541UC60C-E is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STK541UC60C-E when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK541UC60C-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK541UC60C-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK541UC60C-E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STK541UC60C-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK541UC60C-E often in real-time on the comparison pages.
What if I can't find stock of STK541UC60C-E?
You can fill out our help required form which you can use to request a quote for STK541UC60C-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.