Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 20A |
Isolation Voltage | - |
IPM Case Style | SIP |
IPM Series | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
INVERTER IPM, 3PH MOTOR DRIVE, 600V, SIP | Farnell |
Inverter Ipm, 3Ph Motor Drive, 600V, Sip |Onsemi STK534U363C-E | Newark Electronics |
Where can I find additional details, specifications and documents for a STK534U363C-E?
Additional datasheets, footprints and schematics for STK534U363C-E are listed on our Part Details page. You can also find images and similar parts to STK534U363C-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK534U363C-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK534U363C-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK534U363C-E fall under?
The STK534U363C-E is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STK534U363C-E when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK534U363C-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK534U363C-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK534U363C-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STK534U363C-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK534U363C-E often in real-time on the comparison pages.
What if I can't find stock of STK534U363C-E?
You can fill out our help required form which you can use to request a quote for STK534U363C-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.