Status: | Unknown |
---|---|
Series: | Transil STIEC45 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
No stock
|
Buy Now | |
element14
from US$1.20
|
11,750
in stock
|
Buy Now | |
Farnell
from US$1.14
|
11,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
2,322
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | Transil STIEC45 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 55V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage Range | 33.3V to 36.8V |
Diode Configuration | Single |
Peak Pulse Current Ippm | 500A |
DIODE, TVS, UN, 30V, 450W, 500A, SMC | element14 |
Tvs Diode, Unidir, 30V, Do-214Ab | Newark Electronics |
Transient Voltage Suppressor, Unidirectional, 30V standoff, 500A, DO-214 | Avnet Silica |
30V TVS Transil IEC 61000-4-5 DO-214AB | RS |
STIEC45 Series Transil TVS Compliance Surface Mount Controller - SMC | Future Electronics |
Where can I find additional details, specifications and documents for a STIEC45-30AS?
Additional datasheets, footprints and schematics for STIEC45-30AS are listed on our Part Details page. You can also find images and similar parts to STIEC45-30AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STIEC45-30AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIEC45-30AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STIEC45-30AS fall under?
The STIEC45-30AS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to STIEC45-30AS when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STIEC45-30AS you can contact the distributor directly for product support, shipping queries etc.
Is the STIEC45-30AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STIEC45-30AS have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and RS have stock available or on a lead time for STIEC45-30AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STIEC45-30AS often in real-time on the comparison pages.
What if I can't find stock of STIEC45-30AS?
You can fill out our help required form which you can use to request a quote for STIEC45-30AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.