Status: | Unknown |
---|---|
Series: | MDmesh M2 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.135ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-262 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
MOSFET N-Ch 600V 22A MDmesh M2 I2PAK | RS |
Mosfet N-Ch 650V 22A To-262 |Stmicroelectronics STI28N60M2 | Newark Electronics |
N-CHANNEL 600 V, 0.135 OHM TYP | Future Electronics |
N-channel MDmesh M2 Power MOSFET 600V 0.135Ohm 22A 3-Pin I2PAK Tube | Avnet America |
MOSFET, N-CH, 650V, 22A, TO-262 | Farnell |
Where can I find additional details, specifications and documents for a STI28N60M2?
Additional datasheets, footprints and schematics for STI28N60M2 are listed on our Part Details page. You can also find images and similar parts to STI28N60M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STI28N60M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STI28N60M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STI28N60M2 fall under?
The STI28N60M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STI28N60M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STI28N60M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STI28N60M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STI28N60M2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STI28N60M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STI28N60M2 often in real-time on the comparison pages.
What if I can't find stock of STI28N60M2?
You can fill out our help required form which you can use to request a quote for STI28N60M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.