Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.168ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-262 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, 30V, 17A, I2PAK | element14 |
Trans MOSFET N-CH 650V 17A 3-Pin(3+Tab) I2PAK Tube | Avnet Silica |
Mosfet, N Channel, 600V, 17A, To-262 | Newark Electronics |
Where can I find additional details, specifications and documents for a STI24NM60N?
Additional datasheets, footprints and schematics for STI24NM60N are listed on our Part Details page. You can also find images and similar parts to STI24NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STI24NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STI24NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STI24NM60N fall under?
The STI24NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STI24NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STI24NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STI24NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STI24NM60N have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Avnet America and Newark Electronics have stock available or on a lead time for STI24NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STI24NM60N often in real-time on the comparison pages.
What if I can't find stock of STI24NM60N?
You can fill out our help required form which you can use to request a quote for STI24NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.