IC Function | Ultrasound Pulser |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | QFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ULTRASOUND PULSER, QUAD, 3.6V, QFN-64 | element14 |
Analog Custom Products |Stmicroelectronics STHV748QTR | Newark Electronics |
High-Speed Pulser 64-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STHV748QTR?
Additional datasheets, footprints and schematics for STHV748QTR are listed on our Part Details page. You can also find images and similar parts to STHV748QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STHV748QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STHV748QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STHV748QTR fall under?
The STHV748QTR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to STHV748QTR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STHV748QTR you can contact the distributor directly for product support, shipping queries etc.
Is the STHV748QTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STHV748QTR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STHV748QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STHV748QTR often in real-time on the comparison pages.
What if I can't find stock of STHV748QTR?
You can fill out our help required form which you can use to request a quote for STHV748QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.