Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
28
in stock
|
Buy Now | |
element14
from US$2.83
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.76
|
19
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.71
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 375W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
IGBT, SINGLE, 1.2KV, 50A, TO-247-3 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 1200V 50A 3-Pin TO-247 Tube | Avnet Silica |
Igbt |Stmicroelectronics STGWA25M120DF3 | Newark Electronics |
Where can I find additional details, specifications and documents for a STGWA25M120DF3?
Additional datasheets, footprints and schematics for STGWA25M120DF3 are listed on our Part Details page. You can also find images and similar parts to STGWA25M120DF3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWA25M120DF3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWA25M120DF3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWA25M120DF3 fall under?
The STGWA25M120DF3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGWA25M120DF3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWA25M120DF3 you can contact the distributor directly for product support, shipping queries etc.
Is the STGWA25M120DF3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWA25M120DF3 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet Silica and Future Electronics have stock available or on a lead time for STGWA25M120DF3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWA25M120DF3 often in real-time on the comparison pages.
What if I can't find stock of STGWA25M120DF3?
You can fill out our help required form which you can use to request a quote for STGWA25M120DF3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.