Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
No stock
|
Buy Now | |
element14
from US$2.14
|
2,207
in stock
|
Buy Now | |
Farnell
from US$2.09
|
2,207
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
78
in stock
|
Buy Now | |
Avnet Silica
-
|
390
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 283W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IGBT, SINGLE, 650V, 80A, TO-247 | element14 |
Igbt, Single, 650V, 80A, To-247 | Newark Electronics |
Trans IGBT Chip N-CH 650V 80A 3-Pin TO-247 Tube | Avnet Silica |
IGBT N-Ch 650V 40A High-Speed TO247 | RS |
HB Series 650 V 80 A High Speed Trench Gate Field-Stop IGBT - TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STGW40H65DFB?
Additional datasheets, footprints and schematics for STGW40H65DFB are listed on our Part Details page. You can also find images and similar parts to STGW40H65DFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW40H65DFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW40H65DFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW40H65DFB fall under?
The STGW40H65DFB is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW40H65DFB when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW40H65DFB you can contact the distributor directly for product support, shipping queries etc.
Is the STGW40H65DFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW40H65DFB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and RS have stock available or on a lead time for STGW40H65DFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW40H65DFB often in real-time on the comparison pages.
What if I can't find stock of STGW40H65DFB?
You can fill out our help required form which you can use to request a quote for STGW40H65DFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.