Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
600V 60A 200W TO247 | Schukat Electronic |
IGBT, SINGLE, 600V, 60A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a STGW35HF60WD?
Additional datasheets, footprints and schematics for STGW35HF60WD are listed on our Part Details page. You can also find images and similar parts to STGW35HF60WD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW35HF60WD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW35HF60WD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW35HF60WD fall under?
The STGW35HF60WD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW35HF60WD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW35HF60WD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW35HF60WD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW35HF60WD have stock available?
Authorised distributors including element14, Schukat Electronic and Farnell have stock available or on a lead time for STGW35HF60WD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW35HF60WD often in real-time on the comparison pages.
What if I can't find stock of STGW35HF60WD?
You can fill out our help required form which you can use to request a quote for STGW35HF60WD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.