Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
No stock
|
Buy Now | |
Future Electronics
from US$0.52
|
336,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,291
in stock
|
Buy Now | |
element14
from US$0.58
|
2,291
in stock
|
Buy Now | |
Farnell
from US$0.57
|
2,291
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
190
in stock
|
Buy Now | |
Avnet Silica
-
|
24,650
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 15A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 56W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic Continuous a Max | 6A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 56W |
Pulsed Current Icm | 21A |
Rise Time | 5ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
STGP6NC60HD Series 600 V 7 A N-Channel Very Fast PowerMESH IGBT - TO-220 | Future Electronics |
Igbt, To-220 | Newark Electronics |
IGBT, TO-220 | element14 |
Trans IGBT Chip N-CH 600V 15A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Transistor: IGBT | Transfer Multisort Elektronik |
Transistor IGBT N-Ch 600V 15A TO220 | RS |
600V 15A 56W TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STGP6NC60HD?
Additional datasheets, footprints and schematics for STGP6NC60HD are listed on our Part Details page. You can also find images and similar parts to STGP6NC60HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP6NC60HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP6NC60HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP6NC60HD fall under?
The STGP6NC60HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP6NC60HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP6NC60HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGP6NC60HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP6NC60HD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STGP6NC60HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP6NC60HD often in real-time on the comparison pages.
What if I can't find stock of STGP6NC60HD?
You can fill out our help required form which you can use to request a quote for STGP6NC60HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.