Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
1,810
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,810
in stock
|
Buy Now | |
element14
from US$1.08
|
1,810
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,550
in stock
|
Buy Now | |
Avnet Silica
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now |
DC Collector Current | 14A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.3V |
Power Dissipation Pd | 75W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Single, 1.2Kv, 14A, To-220Ab | Newark Electronics |
IGBT, SINGLE, 1.2KV, 14A, TO-220AB | element14 |
Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT Transistors 7A 1200 V Very Fast IGBT Power Bipolar | Future Electronics |
Where can I find additional details, specifications and documents for a STGP3NC120HD?
Additional datasheets, footprints and schematics for STGP3NC120HD are listed on our Part Details page. You can also find images and similar parts to STGP3NC120HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP3NC120HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP3NC120HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP3NC120HD fall under?
The STGP3NC120HD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP3NC120HD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP3NC120HD you can contact the distributor directly for product support, shipping queries etc.
Is the STGP3NC120HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP3NC120HD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for STGP3NC120HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP3NC120HD often in real-time on the comparison pages.
What if I can't find stock of STGP3NC120HD?
You can fill out our help required form which you can use to request a quote for STGP3NC120HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.