STGP10NC60KD Transistors by STMicroelectronics

IGBT TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for RS
RS
from US$0.77
24
in stock
Buy Now
Logo for element14
element14
from US$0.78
1,040
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.77
1,040
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.90
220
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.88
66
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
56,150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.21
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

DC Collector Current 20A
Collector Emitter Saturation Voltage Vce(on) 2.5V
Power Dissipation Pd 60W
Collector Emitter Voltage V(br)ceo 600V
Transistor Case Style TO-220
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (17-Dec-2015)
Current Ic Continuous a Max 9A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Power Dissipation Max 60W
Pulsed Current Icm 30A
Rise Time 6ns
Termination Type Through Hole
Transistor Polarity N Channel
Transistor Type IGBT
Voltage Vces 600V

Alternative Descriptions

IGBT, TO-220 | element14
600V 20A 65W TO220 | Schukat Electronic
Transistor: IGBT | Transfer Multisort Elektronik
Transistor IGBT N-Ch 600V 20A TO220 | RS
Trans IGBT Chip N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica
Igbt, 600V, 20A, To-220 | Newark Electronics
STGP10NC60K Series 600 V 10 A N-Channel Short Circuit Rugged IGBT - TO-220 | Future Electronics
ST IGBT, 600V, 20A, TO-220 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STGP10NC60KD?

Additional datasheets, footprints and schematics for STGP10NC60KD are listed on our Part Details page. You can also find images and similar parts to STGP10NC60KD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STGP10NC60KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP10NC60KD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STGP10NC60KD fall under?

The STGP10NC60KD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to STGP10NC60KD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STGP10NC60KD you can contact the distributor directly for product support, shipping queries etc.

Is the STGP10NC60KD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STGP10NC60KD have stock available?

Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for STGP10NC60KD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STGP10NC60KD often in real-time on the comparison pages.

What if I can't find stock of STGP10NC60KD?

You can fill out our help required form which you can use to request a quote for STGP10NC60KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay