Prices starting from US$0.56
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.18 |
75
|
Buy Now | |
Newark Electronics | US$0.93 |
930
|
Buy Now | |
element14 | US$0.76 |
930
|
Buy Now | |
Farnell | US$0.76 |
930
|
Buy Now | |
Chip One Stop | US$1.13 |
50
|
Buy Now | |
Transfer Multisort Elektronik | US$0.97 |
36
|
Buy Now | |
Future Electronics | US$0.56 |
-
|
Buy Now | |
Avnet America | US$0.59 |
-
|
Buy Now |
DC Collector Current | 20A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.55V |
Power Dissipation Pd | 115W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-220, 3 Rohs Compliant: Yes |Stmicroelectronics STGP10M65DF2 | Newark Electronics |
IGBT, SINGLE, 650V, 20A, TO-220-3 | element14 |
IGBT 650V 10A Trench Low Loss TO-220 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
TRENCH GATE FIELD-STOP IGBT M SE | Future Electronics |
Trans IGBT Chip N-CH 650V 20A 3-Pin TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGP10M65DF2?
Additional datasheets, footprints and schematics for STGP10M65DF2 are listed on our Part Details page. You can also find images and similar parts to STGP10M65DF2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGP10M65DF2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGP10M65DF2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGP10M65DF2 fall under?
The STGP10M65DF2 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGP10M65DF2 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGP10M65DF2 you can contact the distributor directly for product support, shipping queries etc.
Is the STGP10M65DF2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGP10M65DF2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for STGP10M65DF2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGP10M65DF2 often in real-time on the comparison pages.
What if I can't find stock of STGP10M65DF2?
You can fill out our help required form which you can use to request a quote for STGP10M65DF2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.