Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 30A |
Isolation Voltage | 2.5kV |
IPM Case Style | SDIP |
IPM Series | SLLIMM |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Ipm, Igbt, 30A, 600V, Sdip | Newark Electronics |
Where can I find additional details, specifications and documents for a STGIPS30C60-H?
Additional datasheets, footprints and schematics for STGIPS30C60-H are listed on our Part Details page. You can also find images and similar parts to STGIPS30C60-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPS30C60-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPS30C60-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPS30C60-H fall under?
The STGIPS30C60-H is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPS30C60-H when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPS30C60-H you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPS30C60-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPS30C60-H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STGIPS30C60-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPS30C60-H often in real-time on the comparison pages.
What if I can't find stock of STGIPS30C60-H?
You can fill out our help required form which you can use to request a quote for STGIPS30C60-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.