Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 10A |
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 33W |
Collector Emitter Voltage V(br)ceo | - |
Transistor Case Style | SDIP |
No. of Pins | 25Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Module Configuration | 3-Phase Bridge |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
IC: driver | Transfer Multisort Elektronik |
STMicroelectronics, STGIPS10K60A | RS |
STGIPSxx Series 600 V 10 A SLLIMMÔ Small Low-Loss Intelligent Molded Module - SDIP-25L | Future Electronics |
IGBT, IPM 3 PHASE, 10A, 600V, 25SDIP | element14 |
Igbt, Ipm 3 Phase, 10A, 600V, 25Sdip | Newark Electronics |
Where can I find additional details, specifications and documents for a STGIPS10K60A?
Additional datasheets, footprints and schematics for STGIPS10K60A are listed on our Part Details page. You can also find images and similar parts to STGIPS10K60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPS10K60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPS10K60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPS10K60A fall under?
The STGIPS10K60A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGIPS10K60A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPS10K60A you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPS10K60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPS10K60A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for STGIPS10K60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPS10K60A often in real-time on the comparison pages.
What if I can't find stock of STGIPS10K60A?
You can fill out our help required form which you can use to request a quote for STGIPS10K60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.