Status: | Unknown |
---|---|
Series: | SLLIMM Nano 2nd Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 3A |
Isolation Voltage | 1.5kV |
IPM Case Style | N2DIP |
IPM Series | SLLIMM-nano |
Product Range | SLLIMM Nano 2nd Series |
SVHC | No SVHC (17-Dec-2015) |
Intelligent Power Module 26-Pin DIP Tube | EBV Elektronik |
3-Ph BLDC Motor Driver 3A SLLIMM-nano | RS |
Ipm |Stmicroelectronics STGIPQ3H60T-HZ | Newark Electronics |
Where can I find additional details, specifications and documents for a STGIPQ3H60T-HZ?
Additional datasheets, footprints and schematics for STGIPQ3H60T-HZ are listed on our Part Details page. You can also find images and similar parts to STGIPQ3H60T-HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPQ3H60T-HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPQ3H60T-HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPQ3H60T-HZ fall under?
The STGIPQ3H60T-HZ is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to STGIPQ3H60T-HZ when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPQ3H60T-HZ you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPQ3H60T-HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPQ3H60T-HZ have stock available?
Authorised distributors including EBV Elektronik, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STGIPQ3H60T-HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPQ3H60T-HZ often in real-time on the comparison pages.
What if I can't find stock of STGIPQ3H60T-HZ?
You can fill out our help required form which you can use to request a quote for STGIPQ3H60T-HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.