Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 15A |
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 44W |
Collector Emitter Voltage V(br)ceo | - |
Transistor Case Style | SDIP |
No. of Pins | 38Pins |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Module Configuration | 3-Phase Bridge |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
IGBT, IPM 3 PHASE, 14A, 600V, 38SDIP | Farnell |
Ipm |Stmicroelectronics STGIPL14K60 | Newark Electronics |
Where can I find additional details, specifications and documents for a STGIPL14K60?
Additional datasheets, footprints and schematics for STGIPL14K60 are listed on our Part Details page. You can also find images and similar parts to STGIPL14K60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGIPL14K60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGIPL14K60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGIPL14K60 fall under?
The STGIPL14K60 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGIPL14K60 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGIPL14K60 you can contact the distributor directly for product support, shipping queries etc.
Is the STGIPL14K60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGIPL14K60 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STGIPL14K60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGIPL14K60 often in real-time on the comparison pages.
What if I can't find stock of STGIPL14K60?
You can fill out our help required form which you can use to request a quote for STGIPL14K60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.