Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
DC Collector Current | 16A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2V |
Power Dissipation Pd | 32W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IGBT, SINGLE, 600V, 16A, TO-220FP | element14 |
Igbt, Single, 600V, 16A, To-220Fp | Newark Electronics |
Trans IGBT Chip N-CH 600V 16A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGF19NC60KD?
Additional datasheets, footprints and schematics for STGF19NC60KD are listed on our Part Details page. You can also find images and similar parts to STGF19NC60KD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGF19NC60KD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGF19NC60KD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGF19NC60KD fall under?
The STGF19NC60KD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGF19NC60KD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGF19NC60KD you can contact the distributor directly for product support, shipping queries etc.
Is the STGF19NC60KD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGF19NC60KD have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for STGF19NC60KD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGF19NC60KD often in real-time on the comparison pages.
What if I can't find stock of STGF19NC60KD?
You can fill out our help required form which you can use to request a quote for STGF19NC60KD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.